TT Electronics Trimmer Potentiometers 68XR500KLF

Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote
Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 63M2345, features a resistance value of 500Kohm and is designed for 20 turns of adjustment. It utilizes a cermet element material, which provides stability and reliability in various applications. This through-hole component is suitable for side adjustment, making it easy to integrate into different circuit designs. The product is RoHS compliant, ensuring it meets environmental standards. Its compact 3/8,Äù square size allows for efficient use of space on printed circuit boards. This trimmer potentiometer is ideal for applications requiring precise resistance adjustments.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 63M2345, features a resistance value of 500Kohm and is designed for 20 turns of adjustment. It utilizes a cermet element material, which provides stability and reliability in various applications. This through-hole component is suitable for side adjustment, making it easy to integrate into different circuit designs. The product is RoHS compliant, ensuring it meets environmental standards. Its compact 3/8,Äù square size allows for efficient use of space on printed circuit boards. This trimmer potentiometer is ideal for applications requiring precise resistance adjustments.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1518-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1518-ND
Trimmer Potentiometers 987-1518-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 63M2345 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
63M2345
Trimmer Potentiometer, 500Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 63M2345
TRIMMER POTENTIOMETER, 500KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1518-ND 63M2345
Product Name Trimmer Potentiometers Trimmer Potentiometer, 500Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers