TT Electronics Trimmer Potentiometers 68XR1KLF

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1113-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1113-ND
Trimmer Potentiometers 987-1113-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4064 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M4064
Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M4064
TRIMMER POTENTIOMETER, 1KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1113-ND 15M4064
Product Name Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers