TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 68WR50KLF

Description
Win Source Part Number: 1039815-68WR50KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 68 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm) Alternative Parts (Cross-Reference): 67YR50KLF; 67XR50KLF; 67WR50KLF; 3296X-1-503LF; 3296W-1-503LF; 3296Y-1-503LF; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1109 Base Product Number: 68WR
Request a Quote Datasheet
Description
Win Source Part Number: 1039815-68WR50KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 68 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm) Alternative Parts (Cross-Reference): 67YR50KLF; 67XR50KLF; 67WR50KLF; 3296X-1-503LF; 3296W-1-503LF; 3296Y-1-503LF; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1109 Base Product Number: 68WR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1039815-68WR50KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1039815-68WR50KLF
Win Source Part Number: 1039815-68WR50KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 68 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm) Alternative Parts (Cross-Reference): 67YR50KLF; 67XR50KLF; 67WR50KLF; 3296X-1-503LF; 3296W-1-503LF; 3296Y-1-503LF; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1109 Base Product Number: 68WR

Win Source Part Number: 1039815-68WR50KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 68
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm)
Alternative Parts (Cross-Reference): 67YR50KLF; 67XR50KLF; 67WR50KLF; 3296X-1-503LF; 3296W-1-503LF; 3296Y-1-503LF;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1109
Base Product Number: 68WR

Buy Now Datasheet
Trimmer Potentiometers - 987-1109-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1109-ND
Trimmer Potentiometers 987-1109-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 68WR50KLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
68WR50KLF
Trimmer Potentiometers 68WR50KLF
TRIMMER 50K OHM 0.5W PC PIN TOP

TRIMMER 50K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4015 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M4015
Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M4015
TRIMMER POTENTIOMETER, 50KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1039815-68WR50KLF 987-1109-ND 68WR50KLF 15M4015
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details