TT Electronics Trimmer Potentiometers - 68WR2KLF 68WR2KLF

Description
Manufacturer: TT Electronics Win Source Part Number: 848768-68WR2KLF Series: 68 Features: 2 kOhms Trimmer Potentiometer 20.0 Turn Package: Bulk Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 848768-68WR2KLF Series: 68 Features: 2 kOhms Trimmer Potentiometer 20.0 Turn Package: Bulk Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 68WR2KLF
848768-68WR2KLF
Trimmer Potentiometers - 68WR2KLF 848768-68WR2KLF
Manufacturer: TT Electronics Win Source Part Number: 848768-68WR2KLF Series: 68 Features: 2 kOhms Trimmer Potentiometer 20.0 Turn Package: Bulk Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: TT Electronics
Win Source Part Number: 848768-68WR2KLF
Series: 68
Features: 2 kOhms Trimmer Potentiometer 20.0 Turn
Package: Bulk
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-68WR2KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-68WR2KLF
0.5W Trimmer Potentiometer 80-68WR2KLF
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 68WR2KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-68WR2KLF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 68WR2KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-68WR2KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 987-1107-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1107-ND
Trimmer Potentiometers 987-1107-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3988 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3988
Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3988
TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 68RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 68RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 848768-68WR2KLF 80-68WR2KLF 987-1107-ND 15M3988
Product Name Trimmer Potentiometers - 68WR2KLF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 2000 ohms
Operating DC Voltage 200 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details