TT Electronics Trimmer Potentiometer, 250Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 68WR250KLF

Description
TRIMMER POTENTIOMETER, 250KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 250KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 250Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4008 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M4008
Trimmer Potentiometer, 250Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M4008
TRIMMER POTENTIOMETER, 250KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M4008
Product Name Trimmer Potentiometer, 250Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details