20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Manufacturer: TT Electronics/BI
Win Source Part Number: 1325976-68WR20KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1106
Base Product Number: 68WR
RoHS Status: RoHS Compliant
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 20K OHM 0.5W PC PIN TOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 987-1106-ND | 1325976-68WR20KLF | 15M3994 | 68WR20KLF |
| Product Name | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |