TT Electronics Trimmer Potentiometers 68WR200KLF

Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote
Description
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, model 63M2338, features a resistance value of 200Kohm and is designed for 20 turns of adjustment. It utilizes a cermet element material, which provides stability and reliability in various applications. This component is a through-hole mount type, making it suitable for a range of circuit designs. The power rating is specified at 500mW, and it is compliant with RoHS standards, ensuring it meets environmental regulations. This trimmer is ideal for applications requiring precise adjustments and fine-tuning of resistance values.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, model 63M2338, features a resistance value of 200Kohm and is designed for 20 turns of adjustment. It utilizes a cermet element material, which provides stability and reliability in various applications. This component is a through-hole mount type, making it suitable for a range of circuit designs. The power rating is specified at 500mW, and it is compliant with RoHS standards, ensuring it meets environmental regulations. This trimmer is ideal for applications requiring precise adjustments and fine-tuning of resistance values.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1514-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1514-ND
Trimmer Potentiometers 987-1514-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 200Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies - 63M2338 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 200Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
63M2338
Trimmer, Potentiometer, 200Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 63M2338
TRIMMER, POTENTIOMETER, 200KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 200KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1514-ND 63M2338
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 200Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details