TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 68WFR2KLFTR

Description
Win Source Part Number: 1059767-68WFR2KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 68 Termination Style: PC Pins Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Base Product Number: 68WFR
Request a Quote Datasheet
Description
Win Source Part Number: 1059767-68WFR2KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 68 Termination Style: PC Pins Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Base Product Number: 68WFR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1059767-68WFR2KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 1059767-68WFR2KLFTR
Win Source Part Number: 1059767-68WFR2KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 68 Termination Style: PC Pins Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Base Product Number: 68WFR

Win Source Part Number: 1059767-68WFR2KLFTR
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 68
Termination Style: PC Pins
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.245" Face (9.53mm x 6.22mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Base Product Number: 68WFR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1059767-68WFR2KLFTR
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
22mm Potentiometer 800F PB - 800FP-POT4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2500 ohms
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-1298-0072 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details