Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039810-688A1003BLF7
Packaging: Tape and Reel
Termination: Gull Wing
Length: 10.5 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 0.1 %
Military Standard: Not
Resistance: 100 kΩ
Number of Resistors: 8
Number of Pins: 16
Terminal Pitch: 1.27 mm
Categories: OEM Parts(0-9)
Case / Package: SOIC
Alternative Parts (Cross-Reference): 688A1003BLF7688-A-10
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 10.3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039810-688A1003BLF7 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 688A1003BLF7 |