TT Electronics Trimmer Potentiometers 67ZR5KLF

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1747-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1747-ND
Trimmer Potentiometers 987-1747-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies - 85R4208 - Newark, An Avnet Company
Chicago, IL, United States
9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies
85R4208
9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies 85R4208
9.53MM 3/8" 25-TURN SEALED TRIMMER ROHS COMPLIANT: YES

9.53MM 3/8" 25-TURN SEALED TRIMMER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1747-ND 85R4208
Product Name Trimmer Potentiometers 9.53Mm 3/8 25-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers