TT Electronics Trimmer Potentiometers 67YR5KLFTB

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1796-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1796-5-ND
Trimmer Potentiometers 987-1796-5-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 5K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies - 98Y1204 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 5K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
98Y1204
Cermet Trimmer 5K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies 98Y1204
CERMET TRIMMER 5K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

CERMET TRIMMER 5K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1796-5-ND 98Y1204
Product Name Trimmer Potentiometers Cermet Trimmer 5K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details