TT Electronics/BI 67YR5KLF
TT Electronics/BI 67YR5KLF
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1442085 | 987-1101-ND | 15M3838 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole |
| Configuration | Multiturn | Single Resistor | |
| Standards and Certifications | RoHS |