TT Electronics Trimmer Potentiometers 67YR50KLFTB

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1795-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1795-5-ND
Trimmer Potentiometers 987-1795-5-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 50K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies - 63M2325 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 50K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
63M2325
Cermet Trimmer 50K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies 63M2325
CERMET TRIMMER 50K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

CERMET TRIMMER 50K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1795-5-ND 63M2325
Product Name Trimmer Potentiometers Cermet Trimmer 50K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers