TT Electronics Trimmer Potentiometers 67YR500LF

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1618-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1618-ND
Trimmer Potentiometers 987-1618-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 63M2326 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
63M2326
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 63M2326
TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1618-ND 63M2326
Product Name Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details