TT Electronics Trimmer Potentiometers 67YR1MEGLF

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1100-ND
Trimmer Potentiometers 987-1100-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Mohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3803 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3803
Trimmer Potentiometer, 1Mohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3803
TRIMMER POTENTIOMETER, 1MOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1100-ND 15M3803
Product Name Trimmer Potentiometers Trimmer Potentiometer, 1Mohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details