TT Electronics Trimmer Potentiometers 67YR100KLFTB

Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1792-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1792-5-ND
Trimmer Potentiometers 987-1792-5-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies - 15M3813 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
15M3813
Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies 15M3813
CERMET TRIMMER 100K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

CERMET TRIMMER 100K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1792-5-ND 15M3813
Product Name Trimmer Potentiometers Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers