TT Electronics Trimmer Potentiometers 67XR5KLF

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1500-ND
Trimmer Potentiometers 987-1500-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1442242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442242
Trimmer Potentiometers 1442242
TT Electronics/BI 67XR5KLF

TT Electronics/BI 67XR5KLF

Supplier's Site
Trimmer Potentiometers - 1442097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442097
Trimmer Potentiometers 1442097
TT Electronics/BI 67XR5KLF

TT Electronics/BI 67XR5KLF

Supplier's Site
TRIMMER 5K OHM 0.5W PC PIN SIDE - 860-67XR5KLF - Utmel Electronic Limited
Hong Kong, China
TRIMMER 5K OHM 0.5W PC PIN SIDE
860-67XR5KLF
TRIMMER 5K OHM 0.5W PC PIN SIDE 860-67XR5KLF
TRIMMER 5K OHM 0.5W PC PIN SIDE

TRIMMER 5K OHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 22M3743 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
22M3743
Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 22M3743
TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1500-ND 1442242 860-67XR5KLF 22M3743
Product Name Trimmer Potentiometers Trimmer Potentiometers TRIMMER 5K OHM 0.5W PC PIN SIDE Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers