TT Electronics Trimmer Potentiometers 67XR2KLF

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1097-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1097-ND
Trimmer Potentiometers 987-1097-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-67XR2KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-67XR2KLF
0.5W Trimmer Potentiometer 80-67XR2KLF
TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 67XR2KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67XR2KLF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 67XR2KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67XR2KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 67XR2KLF
856956-67XR2KLF
Trimmer Potentiometers - 67XR2KLF 856956-67XR2KLF
Manufacturer: TT Electronics Win Source Part Number: 856956-67XR2KLF Series: 67 Features: 2 kOhms Trimmer Potentiometer 20.0 Turn Package: Bulk Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: TT Electronics
Win Source Part Number: 856956-67XR2KLF
Series: 67
Features: 2 kOhms Trimmer Potentiometer 20.0 Turn
Package: Bulk
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 1442071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442071
Trimmer Potentiometers 1442071
Trimming Potentiometer Multiturn 2K

Trimming Potentiometer Multiturn 2K

Supplier's Site
Trimmer, Potentiometer, 2Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3769 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 2Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
15M3769
Trimmer, Potentiometer, 2Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 15M3769
TRIMMER, POTENTIOMETER, 2KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67 RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 2KOHM 20TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1097-ND 80-67XR2KLF 856956-67XR2KLF 1442071 15M3769
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 67XR2KLF Trimmer Potentiometers Trimmer, Potentiometer, 2Kohm 20Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- %
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers