10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
TRIMMER 10K OHM 0.5W PC PIN SIDE
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 10K OHM 0.5W PC PIN SIDE
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1095-ND | 67XR10KLF | 15M3759 | 67XR10KLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |