TT Electronics 100KOHM 0.5W Trimmer Potentiometer 67XR100KLF

Description
TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: 67XR100KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67XR100KLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: 67XR100KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67XR100KLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100KOHM 0.5W Trimmer Potentiometer - 80-67XR100KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.5W Trimmer Potentiometer
80-67XR100KLF
100KOHM 0.5W Trimmer Potentiometer 80-67XR100KLF
TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: 67XR100KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67XR100KLF can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: 67XR100KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67XR100KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1132702-67XR100KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1132702-67XR100KLF
Win Source Part Number: 1132702-67XR100KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 67 Termination Style: PC Pins Package: Bulk Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1495 Base Product Number: 67XR

Win Source Part Number: 1132702-67XR100KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 67
Termination Style: PC Pins
Package: Bulk
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1495
Base Product Number: 67XR

Buy Now Datasheet
Trimmer Potentiometers - 987-1495-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1495-ND
Trimmer Potentiometers 987-1495-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3764 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3764
Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3764
TRIMMER POTENTIOMETER, 100KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-67XR100KLF 1132702-67XR100KLF 987-1495-ND 15M3764
Product Name 100KOHM 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 100000 ohms 100000 ohms
Operating DC Voltage 200 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers