The 1059765-67XFR1KLFTR is a cermet trimmer potentiometer designed for applications requiring adjustability or calibration, such as in medical devices and consumer electronics. It features a multiturn design with a nominal electrical travel of 20 turns and a standard resistance value of 1 kOhm, with a tolerance of ±10%. The potentiometer can handle a maximum input voltage of 200 Vdc and a slider current of 100 mA, with a power rating of 0.5 Watts at 85°C, derating to 0 Watts at 125°C. This component is sealed to withstand aqueous PCB cleaning processes and is rated for an operating temperature range of -55°C to +125°C. It exhibits high reliability with a long operational life, including a rotational life of 200 cycles and load life of 1,000 hours at 70°C. The dielectric strength is rated at 900 Vrms, and it has a minimum insulation resistance of 1,000 Megohms. The potentiometer is packaged in tape and reel format, with a standard package capacity of 1,000 units, making it suitable for automated assembly processes.
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 67XFR1KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67XFR1KLFTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1059765-67XFR1KLFTR
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 67
Termination Style: PC Pins
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.437" x 0.195" Face (11.10mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Base Product Number: 67XFR
TRIMMER 1K OHM 0.5W PC PIN SIDE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-67XFR1KLFTR | 1059765-67XFR1KLFTR | 67XFR1KLFTR |
| Product Name | 0.5W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |