Manufacturer: TT Electronics/BI
Win Source Part Number: 1325927-67WR5KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1094
Base Product Number: 67WR
RoHS Status: ROHS3 Compliant
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 67WR5KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR5KLF can be used for catalog matching and distributor lookup.
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER POTENTIOMETER, 5KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67RoHS Compliant: Yes
TRIMMER 500MW; Track Resistance:5kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:67 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes
TRIMMER 5K OHM 0.5W PC PIN TOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1325927-67WR5KLF | 80-67WR5KLF | 987-1094-ND | 15M7770 | 31Y6312 | 67WR5KLF |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 5Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer 500Mw; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |