Manufacturer: TT Electronics
Win Source Part Number: 856955-67WR50KLF
Series: 67
Features: 50 kOhms Trimmer Potentiometer 20.0 Turn
Package: Bulk
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 67WR50KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR50KLF can be used for catalog matching and distributor lookup.
TRIMMER 50K OHM 0.5W PC PIN TOP
TRIMMER POTENTIOMETER, 50KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 856955-67WR50KLF | 987-1093-ND | 80-67WR50KLF | 67WR50KLF | 15M7772 |
| Product Name | Trimmer Potentiometers - 67WR50KLF | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 50Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole | ThroughHole | ||
| Tolerance | 10 +/- % | 10 +/- % | |||
| Resistance Range | 50000 ohms | 50000 ohms |