TT Electronics 500 OHM 0.5W Trimmer Potentiometer 67WR500LF

Description
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 67WR500LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR500LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 67WR500LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR500LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.5W Trimmer Potentiometer - 80-67WR500LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-67WR500LF
500 OHM 0.5W Trimmer Potentiometer 80-67WR500LF
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 67WR500LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR500LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 67WR500LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR500LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1442201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442201
Trimmer Potentiometers 1442201
Trimming Potentiometer Multiturn 500R

Trimming Potentiometer Multiturn 500R

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 67WR500LF
848889-67WR500LF
Trimmer Potentiometers - 67WR500LF 848889-67WR500LF
Manufacturer: TT Electronics Win Source Part Number: 848889-67WR500LF Series: 67 Features: 500 Ohms Trimmer Potentiometer 20.0 Turn Package: Bulk Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: TT Electronics
Win Source Part Number: 848889-67WR500LF
Series: 67
Features: 500 Ohms Trimmer Potentiometer 20.0 Turn
Package: Bulk
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 987-1092-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1092-ND
Trimmer Potentiometers 987-1092-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3711 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3711
Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3711
TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer, 500Ohm, 20Turn; Track Resistance Tt Electronics/bi Technologies - 31Y6313 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500Ohm, 20Turn; Track Resistance Tt Electronics/bi Technologies
31Y6313
Trimmer, Potentiometer, 500Ohm, 20Turn; Track Resistance Tt Electronics/bi Technologies 31Y6313
TRIMMER, POTENTIOMETER, 500OHM, 20TURN; Track Resistance:500ohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:67 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500OHM, 20TURN; Track Resistance:500ohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:67 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-67WR500LF 1442201 848889-67WR500LF 987-1092-ND 15M3711 31Y6313
Product Name 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 67WR500LF Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies Trimmer, Potentiometer, 500Ohm, 20Turn; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms
Operating DC Voltage 200 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers