TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 67WR2KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR2KLF can be used for catalog matching and distributor lookup.
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Win Source Part Number: 998138-67WR2KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 67
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1091
Base Product Number: 67WR
TRIMMER 2K OHM 0.5W PC PIN TOP
TRIMMER 2K OHM 0.5W PC PIN TOP
TRIMMER POTENTIOMETER, 2KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Product Range:Model 67RoHS Compliant: Yes
TRIMMER 500MW; Track Resistance:2kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:67 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-67WR2KLF | 987-1091-ND | 998138-67WR2KLF | 67WR2KLF | 67WR2KLF | 15M3686 | 31Y6311 |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 2Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer 500Mw; Track Resistance Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | ||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | |||
| Operating DC Voltage | 200 volts | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||
| Standards and Certifications | RoHS | RoHS |