TT Electronics Trimmer Potentiometers 67WR20KLFTB

Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1784-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1784-5-ND
Trimmer Potentiometers 987-1784-5-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 20K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies - 98Y1155 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 20K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
98Y1155
Cermet Trimmer 20K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies 98Y1155
CERMET TRIMMER 20K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

CERMET TRIMMER 20K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1784-5-ND 98Y1155
Product Name Trimmer Potentiometers Cermet Trimmer 20K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details