TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 67WR20KLF

Description
Win Source Part Number: 1030245-67WR20KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 67 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm) Alternative Parts (Cross-Reference): 67YR20KLF; 67XR20KLF; 68WR20KLF; 3296X-1-203LF; 3296W-1-203LF; 3296P-1-203LF67WR20K LF.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1090 Base Product Number: 67WR
Request a Quote Datasheet
Description
Win Source Part Number: 1030245-67WR20KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 67 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm) Alternative Parts (Cross-Reference): 67YR20KLF; 67XR20KLF; 68WR20KLF; 3296X-1-203LF; 3296W-1-203LF; 3296P-1-203LF67WR20K LF.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1090 Base Product Number: 67WR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1030245-67WR20KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1030245-67WR20KLF
Win Source Part Number: 1030245-67WR20KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 67 Termination Style: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 20 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm) Alternative Parts (Cross-Reference): 67YR20KLF; 67XR20KLF; 68WR20KLF; 3296X-1-203LF; 3296W-1-203LF; 3296P-1-203LF67WR20K LF.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1090 Base Product Number: 67WR

Win Source Part Number: 1030245-67WR20KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 67
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
Alternative Parts (Cross-Reference): 67YR20KLF; 67XR20KLF; 68WR20KLF; 3296X-1-203LF; 3296W-1-203LF; 3296P-1-203LF67WR20KLF.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1090
Base Product Number: 67WR

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-67WR20KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-67WR20KLF
0.5W Trimmer Potentiometer 80-67WR20KLF
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 67WR20KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR20KLF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 67WR20KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR20KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1442094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442094
Trimmer Potentiometers 1442094
Trimming Potentiometer Multiturn 20K

Trimming Potentiometer Multiturn 20K

Supplier's Site
Trimmer Potentiometers - 1442222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442222
Trimmer Potentiometers 1442222
Trimming Potentiometer Multiturn 20K

Trimming Potentiometer Multiturn 20K

Supplier's Site
Trimmer Potentiometers - 987-1090-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1090-ND
Trimmer Potentiometers 987-1090-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3691 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3691
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3691
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1030245-67WR20KLF 80-67WR20KLF 1442094 987-1090-ND 15M3691
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers