TT Electronics Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 67WR20K

Description
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3690 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3690
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3690
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M3690
Product Name Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details