Manufacturer: TT Electronics/BI
Win Source Part Number: 764536-67WR200KLF
Series: 67
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 200k
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 67
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.195" Face x 0.409" H (9.53mm x 4.95mm x 10.40mm)
Alternative Parts (Cross-Reference): 364Y200K; 364W200K; PV36Y204C01B00;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 67WR200KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR200KLF can be used for catalog matching and distributor lookup.
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER POTENTIOMETER, 200KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mWRoHS Compliant: Yes
TRIMMER 200K OHM 0.5W PC PIN TOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 764536-67WR200KLF | 80-67WR200KLF | 987-1615-ND | 15M3696 | 67WR200KLF |
| Product Name | Trimmer Potentiometers - 67WR200KLF | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 200Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |