Win Source Part Number: 1198037-67WR10LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 67
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: Q9109966
Base Product Number: 67WR
TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 67WR10LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR10LF can be used for catalog matching and distributor lookup.
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER 10 OHM 0.5W PC PIN TOP
Trimmer Sealed : Multi-Turn / Box RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1198037-67WR10LF | 80-67WR10LF | 67WR10LF-ND | 67WR10LF | 61M0119 |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 10 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Sealed Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |