TT Electronics Trimmer Potentiometers 67WR10KLFTB

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1780-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1780-5-ND
Trimmer Potentiometers 987-1780-5-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 10K Ohm 10% 0.5W 20Turn Rohs Compliant Tt Electronics/bi Technologies - 98Y1148 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 10K Ohm 10% 0.5W 20Turn Rohs Compliant Tt Electronics/bi Technologies
98Y1148
Cermet Trimmer 10K Ohm 10% 0.5W 20Turn Rohs Compliant Tt Electronics/bi Technologies 98Y1148
CERMET TRIMMER 10K OHM 10% 0.5W 20TURN ROHS COMPLIANT: YES

CERMET TRIMMER 10K OHM 10% 0.5W 20TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1780-5-ND 98Y1148
Product Name Trimmer Potentiometers Cermet Trimmer 10K Ohm 10% 0.5W 20Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details