Trimming Potentiometer Multiturn 10K
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 67WR10KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR10KLF can be used for catalog matching and distributor lookup.
TRIMMER 10K OHM 0.5W PC PIN TOP
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
POT, TRIMMER, 10K, 20 TURN, THROUGH HOLE; Track Resistance:10kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:67 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 1442243 | 987-1088-ND | 80-67WR10KLF | 67WR10KLF | 15M3676 | 31Y6310 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Pot, Trimmer, 10K, 20 Turn, Through Hole; Track Resistance Tt Electronics/bi Technologies |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | ThroughHole | ThroughHole | |
| Configuration | Multiturn | Single Resistor | Single Resistor | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Technology / Construction | Cermet | Cermet | Cermet | |||
| Potentiometer Type | Standard Potentiometer; Trimmer |