TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 67WR100LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-67WR100LF can be used for catalog matching and distributor lookup.
Manufacturer: TT Electronics/BI
Win Source Part Number: 1336678-67WR100LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Bulk
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 20
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1087
Base Product Number: 67WR
RoHS Status: ROHS3 Compliant
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
TRIMMER POTENTIOMETER, 100 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 100 OHM 0.5W PC PIN TOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-67WR100LF | 1336678-67WR100LF | 987-1087-ND | 15M3683 | 67WR100LF |
| Product Name | 100 OHM 0.5W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 100 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Operating DC Voltage | 200 volts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |