TT Electronics Trimmer Potentiometers 67WR100KLFTB

Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1778-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1778-5-ND
Trimmer Potentiometers 987-1778-5-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies - 98Y1150 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
98Y1150
Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies 98Y1150
CERMET TRIMMER 100K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

CERMET TRIMMER 100K OHM 10% 0.5W(1/2W) 20TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1778-5-ND 98Y1150
Product Name Trimmer Potentiometers Cermet Trimmer 100K Ohm 10% 0.5W(1/2W) 20Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers