TT Electronics Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 66WR10K

Description
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3355 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3355
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3355
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M3355
Product Name Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers