TT Electronics Resistor Networks, Arrays 668A1002DLF

Description
"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1078-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1078-ND
Resistor Networks, Arrays 987-1078-ND
"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 668A1002DLF
764497-668A1002DLF
Resistor Networks, Arrays - 668A1002DLF 764497-668A1002DLF
Manufacturer: TT Electronics/BI Win Source Part Number: 764497-668A1002DLF Series: 668 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Part Status: Obsolete(EOL) Family Name: 668 Categories: Resistors Dimension: 0.389" L x 0.154" W (9.89mm x 3.90mm) Manufacturer Package: 16-SOIC Height - Seated (Maximum): 0.069" (1.75mm) Alternative Parts (Cross-Reference): RMKMS81610KDB; NOMCA16031002DUF; NOMCA16031002DT1; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: TT Electronics/BI
Win Source Part Number: 764497-668A1002DLF
Series: 668
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Part Status: Obsolete(EOL)
Family Name: 668
Categories: Resistors
Dimension: 0.389" L x 0.154" W (9.89mm x 3.90mm)
Manufacturer Package: 16-SOIC
Height - Seated (Maximum): 0.069" (1.75mm)
Alternative Parts (Cross-Reference): RMKMS81610KDB; NOMCA16031002DUF; NOMCA16031002DT1;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 987-1078-ND 764497-668A1002DLF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 668A1002DLF
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers