TT Electronics Resistor, Bussed Network, 4Resistor 100Kohm 0.5% Soic; Resistance Tt Electronics/bi Technologies 664-A-1003DLF

Description
RESISTOR, BUSSED NETWORK, 4RESISTOR 100KOHM 0.5% SOIC; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, BUSSED NETWORK, 4RESISTOR 100KOHM 0.5% SOIC; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Bussed Network, 4Resistor 100Kohm 0.5% Soic; Resistance Tt Electronics/bi Technologies - 15M7559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Network, 4Resistor 100Kohm 0.5% Soic; Resistance Tt Electronics/bi Technologies
15M7559
Resistor, Bussed Network, 4Resistor 100Kohm 0.5% Soic; Resistance Tt Electronics/bi Technologies 15M7559
RESISTOR, BUSSED NETWORK, 4RESISTOR 100KOHM 0.5% SOIC; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes

RESISTOR, BUSSED NETWORK, 4RESISTOR 100KOHM 0.5% SOIC; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 0.5%; Voltage Rating:100V; Terminal Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M7559
Product Name Resistor, Bussed Network, 4Resistor 100Kohm 0.5% Soic; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SOIC; SOIC
Resistance Range 100000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details