50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TT Electronics/BI 64YR50KLF
TT Electronics/BI 64YR50KLF
CERMET TRIMMER 50K OHM 10% 0.25W 12TURN ROHS COMPLIANT: YES
TRIMMER 50K OHM 0.25W PC PIN TOP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 987-1612-5-ND | 1442195 | 63M2272 | 64YR50KLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Cermet Trimmer 50K Ohm 10% 0.25W 12Turn Rohs Compliant Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole; Solder pin | ThroughHole; Through Hole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % | 10 +/- % |