TT Electronics/BI 64YR20KLF
TT Electronics/BI 64YR20KLF
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
6.35MM 1/4" 12-TURN SEALED TRIMMER ROHS COMPLIANT: YES
TRIMMER 20K OHM 0.25W PC PIN TOP
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1442091 | 987-1777-5-ND | 15M3206 | 64YR20KLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | 6.35Mm 1/4 12-Turn Sealed Trimmer Rohs Compliant Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole; Through Hole | |
| Configuration | Multiturn | Single Resistor | Multiturn | |
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Cermet | Cermet |