TT Electronics Trimmer Potentiometers 64YR100KLF

Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1611-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1611-5-ND
Trimmer Potentiometers 987-1611-5-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 100K Ohm 10% 0.25W(1/4W) 12Turns Rohs Compliant Tt Electronics/bi Technologies - 15M3202 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 100K Ohm 10% 0.25W(1/4W) 12Turns Rohs Compliant Tt Electronics/bi Technologies
15M3202
Cermet Trimmer 100K Ohm 10% 0.25W(1/4W) 12Turns Rohs Compliant Tt Electronics/bi Technologies 15M3202
CERMET TRIMMER 100K OHM 10% 0.25W(1/4W) 12TURNS ROHS COMPLIANT: YES

CERMET TRIMMER 100K OHM 10% 0.25W(1/4W) 12TURNS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1611-5-ND 15M3202
Product Name Trimmer Potentiometers Cermet Trimmer 100K Ohm 10% 0.25W(1/4W) 12Turns Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details