TT Electronics Trimmer Potentiometers 64XR5KLF

Description
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1070-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1070-ND
Trimmer Potentiometers 987-1070-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 64XR5KLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
64XR5KLF
Trimmer Potentiometers 64XR5KLF
TRIMMER 5K OHM 0.25W PC PIN SIDE

TRIMMER 5K OHM 0.25W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, Potentiometer, 5Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3153 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 5Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
15M3153
Trimmer, Potentiometer, 5Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 15M3153
TRIMMER, POTENTIOMETER, 5KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:64 SeriesRoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 5KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:64 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1070-ND 64XR5KLF 15M3153
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer, 5Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers