TT Electronics Trimmer Potentiometers 64XR500LF

Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1610-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1610-5-ND
Trimmer Potentiometers 987-1610-5-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 500 Ohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies - 69R7559 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500 Ohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
69R7559
Trimmer, Potentiometer, 500 Ohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 69R7559
TRIMMER, POTENTIOMETER, 500 OHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500 OHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1610-5-ND 69R7559
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 500 Ohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 2383226 - RS Components, Ltd.
Specs
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Screw Terminals; Screw
Resistance Range 470 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers