TT Electronics Trimmer Potentiometers 64XR200KLF

Description
200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote
Description
200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cermet Trimmer 200K Ohm 10% 0.25W (1/4W) 12Turn from TT Electronics/BI Technologies is a multi-turn trimming potentiometer designed for applications requiring adjustability or calibration. It features a cermet element that provides high reliability and long life, making it suitable for use in various environments, including those subjected to aqueous PCB cleaning processes. The trimmer is sealed to withstand aggressive water wash, ensuring durability in demanding applications. This product is compliant with RoHS standards, indicating it meets environmental regulations. It is applicable in a wide range of devices, including medical equipment, consumer electronics, air conditioners, food processors, smoke detectors, dishwashers, and computer monitors.

Datasheet Summary
Powered by GS/AI

The Cermet Trimmer 200K Ohm 10% 0.25W (1/4W) 12Turn from TT Electronics/BI Technologies is a multi-turn trimming potentiometer designed for applications requiring adjustability or calibration. It features a cermet element that provides high reliability and long life, making it suitable for use in various environments, including those subjected to aqueous PCB cleaning processes. The trimmer is sealed to withstand aggressive water wash, ensuring durability in demanding applications. This product is compliant with RoHS standards, indicating it meets environmental regulations. It is applicable in a wide range of devices, including medical equipment, consumer electronics, air conditioners, food processors, smoke detectors, dishwashers, and computer monitors.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1775-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1775-5-ND
Trimmer Potentiometers 987-1775-5-ND
200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Cermet Trimmer 200K Ohm 10% 0.25W(1/4W) 12Turn Rohs Compliant Tt Electronics/bi Technologies - 15M3149 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 200K Ohm 10% 0.25W(1/4W) 12Turn Rohs Compliant Tt Electronics/bi Technologies
15M3149
Cermet Trimmer 200K Ohm 10% 0.25W(1/4W) 12Turn Rohs Compliant Tt Electronics/bi Technologies 15M3149
CERMET TRIMMER 200K OHM 10% 0.25W(1/4W) 12TURN ROHS COMPLIANT: YES

CERMET TRIMMER 200K OHM 10% 0.25W(1/4W) 12TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1775-5-ND 15M3149
Product Name Trimmer Potentiometers Cermet Trimmer 200K Ohm 10% 0.25W(1/4W) 12Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers