TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 64XR10KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64XR10KLF can be used for catalog matching and distributor lookup.
Manufacturer: TT Electronics/BI
Win Source Part Number: 1325962-64XR10KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.250" x 0.165" Face (6.35mm x 4.19mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1068
Base Product Number: 64XR
RoHS Status: RoHS Compliant
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TT Electronics/BI 64XR10KLF
TT Electronics/BI 64XR10KLF
TRIMMER 10KOHM 0.25W PC PIN SIDE
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
TRIMMER 10KOHM 0.25W PC PIN SIDE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-64XR10KLF | 1325962-64XR10KLF | 987-1068-ND | 1442083 | 64XR10KLF | 15M3138 | 64XR10KLF |
| Product Name | 10KOHM 0.25W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Operating DC Voltage | 200 volts | ||||||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS |