TT Electronics Trimmer Potentiometers 64XR100KLF

Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1585-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1585-ND
Trimmer Potentiometers 987-1585-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 64XR100KLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
64XR100KLF
Trimmer Potentiometers 64XR100KLF
TRIMMER 100K OHM 0.25W PC PIN

TRIMMER 100K OHM 0.25W PC PIN

Supplier's Site Datasheet
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3141 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3141
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3141
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1585-ND 64XR100KLF 15M3141
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details