Manufacturer: TT Electronics/BI
Win Source Part Number: 1325831-64WR5KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.250" x 0.165" Face (6.35mm x 4.19mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1067
Base Product Number: 64WR
RoHS Status: RoHS Compliant
TT Electronics/BI 64WR5KLF
TT Electronics/BI 64WR5KLF
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER 5K OHM 0.25W PC PIN TOP Product overview: 64WR5KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR5KLF can be used for catalog matching and distributor lookup.
TRIMMER 5K OHM 0.25W PC PIN TOP
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1325831-64WR5KLF | 1442240 | 987-1067-ND | 80-64WR5KLF | 64WR5KLF | 15M3126 |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet | Cermet | |||
| Mounting / Packaging | ThroughHole | ThroughHole; Solder pin | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |