50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Manufacturer: TT Electronics
Win Source Part Number: 856903-64WR50KLF
Series: 64
Features: 50 kOhms Trimmer Potentiometer 12.0 Turn
Package: Tube
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
TRIMMER 50K OHM 0.25W PC PIN TOP Product overview: 64WR50KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR50KLF can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
TRIMMER 50K OHM 0.25W PC PIN TOP
TRIMMER 50K OHM 0.25W PC PIN TOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 987-1066-ND | 856903-64WR50KLF | 80-64WR50KLF | 15M3129 | 64WR50KLF | 64WR50KLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 64WR50KLF | 0.25W Trimmer Potentiometer | Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms |