Manufacturer: TT Electronics/BI
Win Source Part Number: 809888-64WR500LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
Dimension: Rectangular - 0.250" x 0.165" Face x 0.270" H (6.35mm x 4.19mm x 6.86mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
TRIMMER 500 OHM 0.25W PC PIN TOP Product overview: 64WR500LF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR500LF can be used for catalog matching and distributor lookup.
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER 500 OHM 0.25W PC PIN TOP
TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 809888-64WR500LF | 80-64WR500LF | 987-1608-5-ND | 64WR500LF | 15M3132 |
| Product Name | Trimmer Potentiometers - 64WR500LF | 500 OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Through Hole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |