TT Electronics Trimmer Potentiometers 64WR500KLF

Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1607-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1607-5-ND
Trimmer Potentiometers 987-1607-5-ND
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
1/4 Squ 500K 10% Trimmer Rohs Compliant Tt Electronics/bi Technologies - 05R2694 - Newark, An Avnet Company
Chicago, IL, United States
1/4 Squ 500K 10% Trimmer Rohs Compliant Tt Electronics/bi Technologies
05R2694
1/4 Squ 500K 10% Trimmer Rohs Compliant Tt Electronics/bi Technologies 05R2694
1/4" SQU 500K 10% TRIMMER ROHS COMPLIANT: YES

1/4" SQU 500K 10% TRIMMER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1607-5-ND 05R2694
Product Name Trimmer Potentiometers 1/4 Squ 500K 10% Trimmer Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details