TT Electronics Trimmer Potentiometers 64WR2KLF

Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1065-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1065-ND
Trimmer Potentiometers 987-1065-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1442199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442199
Trimmer Potentiometers 1442199
TT Electronics/BI 64WR2KLF

TT Electronics/BI 64WR2KLF

Supplier's Site
Trimmer Potentiometers - 64WR2KLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
64WR2KLF
Trimmer Potentiometers 64WR2KLF
TRIMMER 2K OHM 0.25W PC PIN TOP

TRIMMER 2K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3114 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3114
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3114
TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1065-ND 1442199 64WR2KLF 15M3114
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details